KSS4-54 is a metal spur gear with a module of 4, 54 teeth, and a plain bore, made from S45C steel with a JIS grade N8 precision rating. It has a pressure angle of 20°, standard full-depth teeth, and a tooth hardness below 194HB. The gear has a bore diameter of 100 mm, an outer diameter of 224 mm, a face width of 40 mm, and a keyway width of 30 mm. Its allowable torque is 1140 N·cm with a dynamic load capacity of 17.5 kg·m. Its theoretical backlash range is 0.24~0.52 mm. The gear is marked with the S2 mount code and has a weight of 116 g.
Module 4, 54 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-54 | KSS4-54 |
| Product Name | Metal Spur Gears (metric) | Module 4, 54 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |