KSS4-46 is a steel spur gear with a module of 4, 46 teeth, and a plain bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194HB. The gear has a pitch diameter of 184 mm, a tooth width of 40 mm, and a hub diameter of 100 mm. The allowable torque is 14.9 N·m. Precision meets JIS grade N8 (JIS B1702-1:1998). The backlash range is 0.24 to 0.52 mm. The gear uses S2 mounting style with a keyway length of 25 mm and a keyway slot width of 16 mm.
Module 4, 46 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-46 | KSS4-46 |
| Product Name | Metal Spur Gears (metric) | Module 4, 46 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |