QTC METRIC GEARS Metal Spur Gears (metric) KSS4-44

Description
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS4-44 is a module 4 steel spur gear with 44 teeth, plain bore, and a tooth width of 25 mm. It has a pitch diameter of 176 mm, outside diameter of 184 mm, and hub diameter of 100 mm. The gear is made of S45C steel with a hardness less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque for strength is 133 N·cm, and for durability it is 108 N·cm. Backlash is specified as 0.24~0.52 mm. The gear is designated S2 and has a total thickness of 40 mm with a keyway bore tolerance of 0.24~0.52 mm and weight of 13.6 kg.

Datasheet Summary
Powered by GS/AI

KSS4-44 is a module 4 steel spur gear with 44 teeth, plain bore, and a tooth width of 25 mm. It has a pitch diameter of 176 mm, outside diameter of 184 mm, and hub diameter of 100 mm. The gear is made of S45C steel with a hardness less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque for strength is 133 N·cm, and for durability it is 108 N·cm. Backlash is specified as 0.24~0.52 mm. The gear is designated S2 and has a total thickness of 40 mm with a keyway bore tolerance of 0.24~0.52 mm and weight of 13.6 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS4-44 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS4-44
Metal Spur Gears (metric) KSS4-44
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore

Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore - KSS4-44 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore
KSS4-44
Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore KSS4-44
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS4-44 KSS4-44
Product Name Metal Spur Gears (metric) Module 4, 44 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details