KSS4-42 is a steel spur gear with a module of 4, 42 teeth, and a plain bore, designed for power transmission applications. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel. The gear has a tooth width of 25 mm, an outer diameter of 176 mm, and a hub diameter of 100 mm. It is rated for a maximum torque of 1000 N·cm with a backlash tolerance of 0.24~0.52 mm. The gear meets JIS grade N8 precision standards (JIS B1702-1:1998).
Module 4, 42 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-42 | KSS4-42 |
| Product Name | Metal Spur Gears (metric) | Module 4, 42 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |