KSS4-36 is a steel spur gear with a module of 4, 36 teeth, and a plain bore. It has a tooth width of 40 mm, an outer diameter of 152 mm, and a bore diameter of 100 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, and meets JIS grade N8 precision per JIS B1702-1:1998. The pressure angle is 20°, and backlash is specified as 0.20-0.44 mm. It has an allowable torque capacity of 86.7 N⋅cm and a static strength rating of 825 N⋅cm. The gear is designated with S1 mount style and weighs 5.93 kg.
Module 4, 36 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-36 | KSS4-36 |
| Product Name | Metal Spur Gears (metric) | Module 4, 36 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |