KSS4-26 is a steel spur gear with a module of 4, 26 teeth, and a plain bore. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a tooth hardness less than 194HB. The gear has a tooth width of 20 mm, an outside diameter of 104 mm, and a hub diameter of 87 mm. It has a bore diameter of 100 mm and a keyway width of 20 mm. The gear conforms to JIS grade 4 precision (JIS B1702:1976). The allowable torque for strength is 43.3 N·m, and for durability is 54.5 N·m. Backlash is specified between 0.20 mm and 0.44 mm.
Module 4, 26 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-26 | KSS4-26 |
| Product Name | Metal Spur Gears (metric) | Module 4, 26 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |