KSS4-25 is a steel spur gear with a module of 4, 25 teeth, and a plain bore, designed for power transmission. It is made of S45C steel with a tooth hardness less than 194HB, features a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth width of 20 mm, an outer diameter of 108 mm, and a maximum allowable torque of 51.6 N·cm under normal conditions. The backlash range is specified as 0.20-0.44 mm. The product uses S1 bore type and is intended for applications requiring standard full-depth teeth.
Module 4, 25 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-25 | KSS4-25 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |