KSS4-16 is a steel spur gear with a module of 4, 16 teeth, and a plain bore. It is made of S45C material with a tooth hardness of less than 194HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The gear has a pitch diameter of 64 mm, an outside diameter of 72 mm, a tooth width of 40 mm, and a hub diameter of 60 mm. The allowable torque ratings are 14.7 N·m for strength and 26.7 kgf·cm for durability. Backlash is specified between 0.18 mm and 0.38 mm. The part is marked as S1 type with no heat treatment applied.
Module 4, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-16 | KSS4-16 |
| Product Name | Metal Spur Gears (metric) | Module 4, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |