QTC METRIC GEARS Metal Spur Gears (metric) KSS4-15

Description
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS4-15 is a metric steel spur gear with a module of 4, 15 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and follows JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 20 mm, an outside diameter of 68 mm, a bore diameter of 45 mm, and a recommended backlash range of 0.18-0.38 mm. It is rated for a maximum torque capacity of 23.6 N·cm in strength and 13.0 N·m in durability, with a weight of 0.99 kg.

Datasheet Summary
Powered by GS/AI

KSS4-15 is a metric steel spur gear with a module of 4, 15 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and follows JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 20 mm, an outside diameter of 68 mm, a bore diameter of 45 mm, and a recommended backlash range of 0.18-0.38 mm. It is rated for a maximum torque capacity of 23.6 N·cm in strength and 13.0 N·m in durability, with a weight of 0.99 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS4-15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS4-15
Metal Spur Gears (metric) KSS4-15
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore

Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore - KSS4-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore
KSS4-15
Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore KSS4-15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS4-15 KSS4-15
Product Name Metal Spur Gears (metric) Module 4, 15 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 56
Design Metric
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details