KSS4-13 is a steel spur gear with a module of 4, 13 teeth, and a plain bore of 20 mm. It features standard full-depth teeth with a 20° pressure angle, made from S45C material, and complies with JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a tooth hardness of less than 194HB, a pitch diameter of 52 mm, an outside diameter of 60 mm, and a face width of 40 mm. The catalog lists its static strength torque as 9.22 N·m and its durability torque as 17.1 N·m, with a nominal backlash of 0.18~0.38 mm.
Module 4, 13 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS4-13 | KSS4-13 |
| Product Name | Metal Spur Gears (metric) | Module 4, 13 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |