Steel spur gear with module 3, 50 teeth, and a 14 mm bored hole for an M10 shaft, designed for use in mechanical systems requiring non-standard tooth counts. Constructed from S45C steel with JIS grade N8 precision and a 20° pressure angle. The part includes a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. Backlash ranges from 0.26 to 0.52 mm. Allowable torque is 10.1 N·m. The bore diameter and shaft keyway are machined post-forging; the surface is not black oxide coated. Mass is 10.1 kg.
Module 3, 90 Tooth Mild Steel Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-90J50 | KSS3-90J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 90 Tooth Mild Steel Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |