Steel spur gear with module 3, 40 teeth, and a 40 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998) with a 20° pressure angle and S45C material. The bore is fitted with a keyway to JIS B1301 Js9 tolerance, and the gear includes a set screw for the tapped hole. Backlash ranges between 0.20 mm and 0.44 mm, with an allowable torque of 10.4 N·m. The gear has a die-forged finish and is not black oxide coated where modified.
Module 3, 90 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-90J40 | KSS3-90J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 90 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |