KSS3-90 is a module 3, 90-tooth steel spur gear with a plain bore, made of S45C material, featuring a 20° pressure angle and JIS grade N8 precision. It has a tooth hardness of less than 194HB, a bore diameter of 240 mm, an outer diameter of 276 mm, a face width of 30 mm, and uses an M8 keyway per JIS B1301 standards. The allowable torque is 10.6 N·m. The gear is not coated where secondary operations have been performed and does not include a set screw.
Module 3, 90 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-90 | KSS3-90 |
| Product Name | Metal Spur Gears (metric) | Module 3, 90 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |