The KSS3-80J32 is a steel spur gear with 32 teeth, module 3, and a 32 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance). It is made of S45C steel with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The gear has a nominal tooth width of 16 mm, an overall width of 90 mm, and is mounted with an M8 bolt. The allowable torque is 6.78 N·m. Secondary operations that reduce tooth width are discouraged. Reworked surfaces are not black oxide coated, and a set screw is included.
Module 3, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-80J32 | KSS3-80J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |