QTC METRIC GEARS Metal Spur Gears (metric) KSS3-76J32

Description
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS3-76J32 is a metal spur gear with a module of 3 and 76 teeth, designed for precision applications. It features a finished bore of 32mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, which provides a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The tooth hardness is less than 194HB, contributing to its operational longevity. This gear is ideal for engineers seeking a robust and precise solution for gear transmission in their projects.

Datasheet Summary
Powered by GS/AI

The KSS3-76J32 is a metal spur gear with a module of 3 and 76 teeth, designed for precision applications. It features a finished bore of 32mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, which provides a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The tooth hardness is less than 194HB, contributing to its operational longevity. This gear is ideal for engineers seeking a robust and precise solution for gear transmission in their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-76J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-76J32
Metal Spur Gears (metric) KSS3-76J32
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS3-76J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS3-76J32
Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS3-76J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-76J32 KSS3-76J32
Product Name Metal Spur Gears (metric) Module 3, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 76 76
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG6-40R1E38, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details