Steel spur gear with module 3, 76 teeth, and a 25 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998) and made from S45C steel. The gear has a 20° pressure angle, standard full-depth teeth, and a keyway machined to JIS B1301 Js9 tolerance. It includes a tapped hole with a set screw and is not black oxide coated due to secondary operations. The allowable torque is 8.18 N·m under assumed usage conditions, and backlash is theoretically 0.20~0.44 mm. The bore uses an M6 bolt hole with 8 x 3.3 dimensions.
Module 3, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-76J25 | KSS3-76J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |