Steel spur gear with 76 teeth, module 3, pressure angle 20°, made of S45C material, JIS grade N8 precision, plain bore with keyway compliant to JIS B1301 (Js 9 tolerance), and a bore diameter of 190 mm. The gear has a face width of 30 mm, overall thickness of 16 mm, and weight of 7.91 kg. Backlash is 0.20~0.44 mm. It is shipped with a set screw and is not black oxide coated due to secondary operations. The part is available on request with a lead time of 5 working days and order quantities limited to 1-20 units.
Module 3, 76 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-76 | KSS3-76 |
| Product Name | Metal Spur Gears (metric) | Module 3, 76 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |