Module 3, 75-tooth steel spur gear with a 45 mm finished bore, made of S45C material, featuring a 20° pressure angle and JIS grade N8 precision. The gear has a keyway conforming to JIS B1301 (Js 9 tolerance) and is supplied with a set screw for the tapped M10 hole. Backlash is specified between 0.20 mm and 0.44 mm, and the allowable torque is 7.53 N·m under standard usage conditions.
Module 3, 75 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-75J45 | KSS3-75J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 75 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |