KSS3-75J35 is a module 3, 35-tooth steel spur gear with a 10 mm keyway and M8 tapped hole, made of S45C material with JIS Grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 7.75 N·m. The gear has a bore diameter of 35 mm, overall width of 90 mm, pitch diameter of 105 mm, outside diameter of 111 mm, and a weight of 7.75 kg. Backlash ranges from 0.20 to 0.44 mm. The part is marked with an asterisk indicating a counterbored tapped hole and is subject to a 5-day lead time for orders of 1 to 20 units.
Module 3, 75 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-75J35 | KSS3-75J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 75 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |