QTC METRIC GEARS Metal Spur Gears (metric) KSS3-75J32

Description
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-75J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-75J32
Metal Spur Gears (metric) KSS3-75J32
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS3-75J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS3-75J32
Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS3-75J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-75J32 KSS3-75J32
Product Name Metal Spur Gears (metric) Module 3, 75 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Module 0.5, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details