QTC METRIC GEARS Metal Spur Gears (metric) KSS3-75J30

Description
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3, 75-tooth steel spur gear with a 30 mm finished bore, JIS grade N8 precision, 20° pressure angle, made from S45C steel with a tooth hardness of less than 194 HB. The gear has a keyway compliant with JIS B1301 (Js9 tolerance) and a tapped hole with included set screw. Dimensions include a 90 mm outside diameter, 225 mm pitch diameter, 231 mm outside circumference, 30 mm face width, 15 mm hub diameter, 45 mm hub length, 16 mm bore diameter, 190 mm overall length, 10 mm x 3.3 mm keyway, and M8* tapping. Available as an on-request item with a lead time of up to 5 working days and a maximum order quantity of 20 units.

Datasheet Summary
Powered by GS/AI

Module 3, 75-tooth steel spur gear with a 30 mm finished bore, JIS grade N8 precision, 20° pressure angle, made from S45C steel with a tooth hardness of less than 194 HB. The gear has a keyway compliant with JIS B1301 (Js9 tolerance) and a tapped hole with included set screw. Dimensions include a 90 mm outside diameter, 225 mm pitch diameter, 231 mm outside circumference, 30 mm face width, 15 mm hub diameter, 45 mm hub length, 16 mm bore diameter, 190 mm overall length, 10 mm x 3.3 mm keyway, and M8* tapping. Available as an on-request item with a lead time of up to 5 working days and a maximum order quantity of 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-75J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-75J30
Metal Spur Gears (metric) KSS3-75J30
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS3-75J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS3-75J30
Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS3-75J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-75J30 KSS3-75J30
Product Name Metal Spur Gears (metric) Module 3, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details