Metric steel spur gear with module 3, 75 teeth, and a 25 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear is made from S45C steel with standard full-depth teeth and a 20° pressure angle. It features a keyway compliant with JIS B1301 (Js9 tolerance) and a tapped hole specified for an M6 screw. The allowable torque is 7.92 N·m under assumed usage conditions. Backlash is theoretically 0.20~0.44 mm. The product is part of the J series, available on request with a lead time of up to 5 working days and order quantities limited to 1 to 20 units.
Module 3, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-75J25 | KSS3-75J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |