QTC METRIC GEARS Metal Spur Gears (metric) KSS3-72J32

Description
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 3, 72 teeth, and a 32 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). Made of S45C steel with standard full-depth teeth and a 20° pressure angle. Features a 10 x 3.3 mm keyway and M8* tapped hole. Backlash ranges from 0.20 to 0.44 mm. Rated for an allowable torque of 6.75 N·m. Dimensions include 90 mm outer diameter, 216 mm face width, 222 mm thickness, 30 mm hub width, 15 mm bore diameter, 45 mm hub diameter, 16 mm hub length, and 182 mm overall length. Weight is 7.31 kg. Keyway follows JIS B1301 Js9 tolerance. The product mark indicates a counterbored tapped hole and excludes black oxide coating on reworked areas.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 3, 72 teeth, and a 32 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). Made of S45C steel with standard full-depth teeth and a 20° pressure angle. Features a 10 x 3.3 mm keyway and M8* tapped hole. Backlash ranges from 0.20 to 0.44 mm. Rated for an allowable torque of 6.75 N·m. Dimensions include 90 mm outer diameter, 216 mm face width, 222 mm thickness, 30 mm hub width, 15 mm bore diameter, 45 mm hub diameter, 16 mm hub length, and 182 mm overall length. Weight is 7.31 kg. Keyway follows JIS B1301 Js9 tolerance. The product mark indicates a counterbored tapped hole and excludes black oxide coating on reworked areas.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-72J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-72J32
Metal Spur Gears (metric) KSS3-72J32
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS3-72J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS3-72J32
Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS3-72J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-72J32 KSS3-72J32
Product Name Metal Spur Gears (metric) Module 3, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 72 72
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details