The KSS3-70J45 is a steel spur gear with a module of 3, 45 teeth, and a 14 mm bore diameter with an M10 keyway. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 6.73 N·m under assumed usage conditions, with a theoretical backlash range of 0.20 to 0.44 mm. The gear has a face width of 14 mm and an overall thickness of 7.5 mm. The bore is finished to JIS B1301 Js9 tolerance and includes a set screw. This part is classified as a J-series product, available on request with a lead time of up to 5 working days and a minimum order quantity of 1 unit, with quantities over 20 requiring a custom quote.
Module 3, 70 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-70J45 | KSS3-70J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |