Module 3, 70-tooth steel spur gear with a 25 mm finished bore, featuring a pressure angle of 20°, full-depth teeth, and S45C material. It has a JIS grade N8 precision rating (JIS B1702-1:1998) and includes an M6 keyway. The allowable torque is 7.15 N·m under assumed usage conditions, with theoretical normal backlash of 0.20~0.44 mm. The gear has a web width of 7.5 mm, an overall width of 30 mm, and an outside diameter of 216 mm.
Module 3, 70 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-70J25 | KSS3-70J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |