KSS3-68J50 is a module 3 steel spur gear with 68 teeth and a 50 mm finished bore, made of S45C material with JIS grade N8 precision and a 20° pressure angle. It features a keyway conforming to JIS B1301 (Js 9 tolerance), a tooth width of 14 mm, and a hub diameter of 30 mm, with a M10 tap for mounting. The allowable torque is 6.30 N·m and the backlash is 0.20-0.44 mm.
Module 3, 68 Tooth Mild Steel Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-68J50 | KSS3-68J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 68 Tooth Mild Steel Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |