Module 3 steel spur gear with 66 teeth and a 35 mm finished bore, featuring a pressure angle of 20°, JIS Grade N8 precision, and S45C material. The gear has a tooth hardness of less than 194 HB, a keyway conforming to JIS B1301 (Js 9 tolerance), and a through-hole tapped for an M8 set screw. Backlash is specified as 0.20 to 0.44 mm. Weight is 6.48 kg.
Module 3, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-66J35 | KSS3-66J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |