KSS3-66 is a module 3, 66-tooth steel spur gear with a plain bore, made of S45C steel with a JIS grade N8 precision rating and a 20° pressure angle. The gear has a tooth hardness of less than 194HB, a face width of 16 mm, and an overall width of 90 mm. It features an M8 bore keyway per JIS B1301 Js9 tolerance and an allowable torque of 6.67 N·m. A set screw is included for the tapped hole, which is counterbored. The gear is not black oxide coated on reworked areas.
Module 3, 66 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-66 | KSS3-66 |
| Product Name | Metal Spur Gears (metric) | Module 3, 66 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |