KSS3-65J35 is a metric steel spur gear with 35 teeth, module 3, and a 35 mm finished bore, made of S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194HB. The gear has a keyway conforming to JIS B1301, Js 9 tolerance, and a backlash range of 0.20 to 0.44 mm. A set screw is included due to the tapped hole, and the part requires a lead time of up to five working days for orders. The bore diameter matches the keyway size specified for this variant.
Module 3, 65 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-65J35 | KSS3-65J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 65 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |