Module 3, 65-tooth steel spur gear with a 25 mm finished bore, keyway, and M6 threaded hole. Designed for standard full-depth teeth with a 20° pressure angle, made from S45C steel with JIS grade N8 precision. Backlash is 0.20 to 0.44 mm, and the maximum allowable torque is 6.10 N·m. Includes set screw for the threaded hole and is supplied with a specific bore and keyway per JIS B1301 standards.
Module 3, 65 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-65J25 | KSS3-65J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 65 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |