KSS3-65 is a module 3, 65-tooth steel spur gear with a plain bore, made from S45C material and conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. It has a 20° pressure angle, standard full-depth teeth, and a maximum tooth hardness of less than 194HB. The gear has a bore diameter of 30 mm, an outer diameter of 195 mm, a width of 45 mm, and a keyway according to JIS B1301, Js 9 tolerance. The allowable torque is 6.13 N·m. Backlash ranges from 0.20 to 0.44 mm. The design includes a tapped hole with a set screw included.
Module 3, 65 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-65 | KSS3-65 |
| Product Name | Metal Spur Gears (metric) | Module 3, 65 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |