The KSS3-64J45 is a module 3 steel spur gear with 45 teeth and a 14 mm keyway, made of S45C material with a JIS grade N8 precision rating and a 20° pressure angle. It has a bore diameter of 66.7 mm, a tooth width of 10.2 mm, and a backlash range of 0.20 to 0.44 mm. The gear is available as a J series product, which requires a lead time of up to 5 working days and is limited to order quantities of 1 to 20 units. A set screw is included, and the keyway conforms to JIS B1301 Js9 tolerance.
Module 3, 64 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-64J45 | KSS3-64J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 64 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |