KSS3-64J32 is a steel spur gear with a module of 3, 32 teeth, and a 10 mm bore keyed to JIS B1301 Js9 tolerance. It is made of S45C steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a face width of 16 mm, a center distance of 64 mm, and a backlash range of 0.20 to 0.44 mm. It features a counterbored tapped hole for an M8 screw and a black oxide finish except on reworked areas. The allowable torque is 5.85 N·m. The product is designed as part of a series available on request with a lead time of up to five working days and a maximum order quantity of 20 units.
Module 3, 64 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-64J32 | KSS3-64J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 64 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |