Steel spur gears in the KSS3 series have a module of 3, a 20° pressure angle, and are made from S45C steel with a hardness less than 194HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The KSS3-64 model has 64 teeth, a tooth width of 30 mm, an outer diameter of 192 mm, and a bore diameter of 30 mm. A keyway is standardized per JIS B1301, Js9 tolerance. Backlash is specified as 0.20 to 0.44 mm. The J-series variants include a hub and shaft hole with M8 taper screw mounting, and a 7.5 mm hub thickness. Net weight is 5.89 kg. The KSS3-64J30 configuration is listed with these specifications.
Module 3, 64 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-64J30 | KSS3-64J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 64 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |