KSS3-64J28 is a module 3, 64-tooth steel spur gear with a 28 mm finished bore, made from S45C material, featuring a 20° pressure angle and JIS grade N8 precision. It has a tooth hardness of less than 194 HB, a backlash range of 0.20 to 0.44 mm, and a keyway conforming to JIS B1301 Js9 tolerance. The gear includes a tapped hole with a set screw and has a thickness of 7.5 mm. Dimensions are 80 mm outer diameter, 192 mm hub diameter, 198 mm overall width, and a 30 mm hub length. It uses an M8 keyway with an 8 mm bore and a 10 mm length.
Module 3, 64 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-64J28 | KSS3-64J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 64 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |