Module 3, 64-tooth steel spur gear with plain bore, made from S45C material, featuring a 20° pressure angle and JIS grade N8 precision. The gear has a tooth hardness of less than 194HB and a bore diameter of 30 mm with a keyway conforming to JIS B1301, Js9 tolerance. Dimensions include an outside diameter of 192 mm, face width of 16 mm, and hub width of 45 mm. Backlash is specified as 0.20 to 0.44 mm. The part is available as a standard product with no secondary operations performed and accepts set screws for shaft retention.
Module 3, 64 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-64 | KSS3-64 |
| Product Name | Metal Spur Gears (metric) | Module 3, 64 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |