KSS3-62J28 is a module 3, 62-tooth steel spur gear with a 28 mm finished bore, made from S45C material with a tooth hardness of less than 194 HB, featuring a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. It has a die-forged finish, an 8 mm wide keyway with an M6* threaded hole, and a backlash range of 0.20 to 0.44 mm. The gear's allowable torque is 5.70 N·m under standard usage conditions.
Module 3, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-62J28 | KSS3-62J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |