Steel spur gear with module 3, 40 teeth, and 40 mm finished bore, made of S45C material with JIS grade N8 precision. Dimensions include a 12 mm keyway width, 3.3 mm keyway depth, and M8 mounting hole. Backlash ranges from 0.20 to 0.44 mm, pressure angle is 20°, and tooth hardness is less than 194 HB. The part is available as an on-request product with a five-working-day lead time and limited to 1-20 units per order.
Module 3, 60 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-60J40 | KSS3-60J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |