Steel spur gear with module 3, 45 teeth, and a 45 mm finished bore, designed for standard full-depth teeth and 20° pressure angle. Constructed from S45C steel with a JIS grade N8 precision rating, the gear has a keyway conforming to JIS B1301 (Js 9 tolerance) and a tapped hole for a set screw. Dimensions include a bore diameter of 45 mm, overall width of 14 mm, and a hub diameter of 80 mm. Backlash is specified as 0.20 to 0.44 mm. The part is available as an on-request item with a lead time of up to five working days and a minimum order quantity of one unit, limited to a maximum of 20 units per order.
Module 3, 58 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-58J45 | KSS3-58J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 58 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |