KSS3-58J35 is a module 3, 35-tooth steel spur gear with a 10 mm keyway, M8 bore, and 7.5 mm thickness, manufactured from S45C material with JIS grade N8 precision per JIS B1702-1:1998. It has a 20° pressure angle, a tooth hardness of less than 194 HB, and a backlash range of 0.20-0.44 mm. The gear is 58 mm in outer diameter, 80 mm in face width, with a shaft hole diameter of 30 mm and an overall weight of 9.92 kg. A set screw is included for tapped hole applications.
Module 3, 58 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-58J35 | KSS3-58J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 58 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |