KSS3-58J28 is a steel spur gear with a module of 3, 28 teeth, and a 28 mm finished bore, featuring an M6 keyway and a die-forged finish. It is made of S45C steel with a tooth hardness of less than 194HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The gear's tooth width is 15 mm, and its theoretical backlash ranges from 0.20 to 0.44 mm. A set screw is included due to the tapped hole. Dimensions include an outer diameter of 84 mm, face width of 15 mm, and a bore pitch diameter of 52 mm. The allowable torque is 5.04 N·m under assumed usage conditions.
Module 3, 58 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-58J28 | KSS3-58J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 58 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |