KSS3-58J25 is a steel spur gear with a module of 3, 25 teeth, and a 25 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, is made from S45C steel, and features a die-forged finish. Its bore is keyed to JIS B1301 Js9 tolerance, and a set screw is included. The pitch diameter is 75 mm, face width is 15 mm, weight is 0.709 kg, and the allowable torque is 5.08 N·m under assumed usage conditions.
Module 3, 58 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-58J25 | KSS3-58J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 58 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |