KSS3-56J45 is a module 3, 45-tooth steel spur gear with a 14 mm wide keyway, M10 bore, and 7.5 mm face width, part of the J series with die-forged finish and JIS Grade N8 precision. The gear is made from S45C steel, has a 20° pressure angle, and a tooth hardness less than 194 HB. Backlash is specified as 0.20-0.44 mm, and a set screw is included. The product requires a lead time of up to 5 working days for orders of 1 to 20 units.
Module 3, 56 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-56J45 | KSS3-56J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |