Steel spur gear with module 3, 56 teeth, and a 32 mm finished bore with keyway conforming to JIS B1301 Js9 tolerance. Made from S45C steel with JIS grade N8 precision (JIS B1702-1: 1998), 20° pressure angle, and tooth hardness less than 194 HB. Includes a tapped hole with set screw, counterbored to reduce tap length. Weight is 90.3 g, and axial length is 15 mm. Backlash is specified as 0.20 to 0.44 mm. Not black oxide coated in reworked areas.
Module 3, 56 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-56J32 | KSS3-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |