KSS3-55J28 is a steel spur gear in the KSS3 series with a module of 3, 28 teeth, and a 28 mm finished bore. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a bore keyway conforming to JIS B1301 with Js9 tolerance and includes a set screw for the tapped hole. The finished bore is machined to precise dimensions, and the part is not black oxide coated in reworked areas.
Module 3, 55 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-55J28 | KSS3-55J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 55 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |