Module 3, 54-tooth steel spur gear with a 45mm finished bore, 14×3.8mm keyway, and M10 mounting hole, conforming to JIS grade N8 precision and made from S45C steel with a tooth hardness of less than 194HB. The gear has a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.20-0.44 mm. Dimensions include a bore diameter of 30mm, face width of 15mm, and outer diameter of 168mm. The product is available on request with a lead time of up to 5 working days and is limited to a batch size of 1 to 20 units per order.
Module 3, 54 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-54J45 | KSS3-54J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 54 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |