KSS3-54J40 is a module 3, 40-tooth steel spur gear with a 12 mm keyway and M8 bore, made from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness less than 194 HB. The gear has an outside diameter of 168 mm, face width of 16 mm, and weight of 90.3 g. Backlash is specified as 0.20~0.44 mm. The keyway conforms to JIS B1301 Js9 tolerance. This variant has a tapped hole and includes a set screw.
Module 3, 54 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-54J40 | KSS3-54J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 54 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |