The KSS3-54J35 is a metal spur gear with a module of 3 and 54 teeth, designed for precision applications. It features a finished bore of 35mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, providing a balance of strength and durability. It has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, which contributes to its operational reliability. This gear is classified under JIS grade N8, indicating a high level of precision. The allowable torque ratings and backlash values are provided in the datasheet, which can assist engineers in evaluating its performance in specific applications.
Module 3, 54 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-54J35 | KSS3-54J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 54 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |