Steel spur gear with module 3, 54 teeth, and a 30 mm finished bore, featuring a JIS grade N8 precision rating and 20° pressure angle. Made from S45C steel with less than 194HB tooth hardness, it has a 7.5 mm face width and a backlash range of 0.20 to 0.44 mm. The bore is keyed to JIS B1301 Js9 tolerance with a tapped hole for a set screw, and it includes a die-forged finish. Weight is 4.72 kg. This part is available on request with a 5-day lead time and order quantities limited to 1-20 units.
Module 3, 54 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-54J30 | KSS3-54J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 54 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |