Steel spur gear with module 3, 30 teeth, and a 30 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance) and an M6 tapped hole. Constructed from S45C steel with a hardness of less than 194 HB. Precision grade conforms to JIS B1702-1:1998 N8. Includes a set screw. Dimensions: outside diameter 90.3 mm, face width 16 mm, overall thickness 30 mm. Backlash ranges from 0.20 to 0.44 mm. Weight is 5.00 kg.
Module 3, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-52J30 | KSS3-52J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |